Texas Instruments OPA277 High Precision Operational Amplifiers OPA277U/2K5

Description
High Precision Operational Amplifiers 8-SOIC
Request a Quote
Description
High Precision Operational Amplifiers 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA277U/2K5 is a high-precision operational amplifier designed for a variety of applications, including analog input modules, weigh scales, and data acquisition systems. It features an ultra-low offset voltage of 10 OºV and a low drift of ±0.1 OºV/°C, ensuring high accuracy in signal processing. The amplifier offers a high open-loop gain of 134 dB and excellent common-mode rejection of 140 dB, making it suitable for precision measurements. This device operates over a wide supply range of ±2 V to ±18 V and has a low quiescent current of 800 OºA per amplifier. It is available in multiple package types, including 8-SOIC, and is designed to be unity-gain stable, providing reliable performance across various load conditions. The OPA277U/2K5 is also noted for its low bias current of 1 nA maximum, which enhances its suitability for sensitive applications. Engineers may find this part particularly useful as it can replace older models such as the OP-07, OP-77, and OP-177, while offering improved performance characteristics. The device is rated for operation in temperatures ranging from -40°C to 85°C, making it versatile for both lab and field instrumentation.

Datasheet Summary
Powered by GS/AI

The OPA277U/2K5 is a high-precision operational amplifier designed for a variety of applications, including analog input modules, weigh scales, and data acquisition systems. It features an ultra-low offset voltage of 10 OºV and a low drift of ±0.1 OºV/°C, ensuring high accuracy in signal processing. The amplifier offers a high open-loop gain of 134 dB and excellent common-mode rejection of 140 dB, making it suitable for precision measurements. This device operates over a wide supply range of ±2 V to ±18 V and has a low quiescent current of 800 OºA per amplifier. It is available in multiple package types, including 8-SOIC, and is designed to be unity-gain stable, providing reliable performance across various load conditions. The OPA277U/2K5 is also noted for its low bias current of 1 nA maximum, which enhances its suitability for sensitive applications. Engineers may find this part particularly useful as it can replace older models such as the OP-07, OP-77, and OP-177, while offering improved performance characteristics. The device is rated for operation in temperatures ranging from -40°C to 85°C, making it versatile for both lab and field instrumentation.

Suppliers

Company
Product
Description
Supplier Links
OPA277 High Precision Operational Amplifiers - OPA277U/2K5 - Texas Instruments
Dallas, TX, United States
OPA277 High Precision Operational Amplifiers
OPA277U/2K5
OPA277 High Precision Operational Amplifiers OPA277U/2K5
High Precision Operational Amplifiers 8-SOIC

High Precision Operational Amplifiers 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277U/2K5 - 087990-OPA277U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277U/2K5
087990-OPA277U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277U/2K5 087990-OPA277U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 087990-OPA277U/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 790μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): NE5534ADR2G; TL061ACDR; LM201AD; OPA277U/2K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087990-OPA277U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): NE5534ADR2G; TL061ACDR; LM201AD; OPA277U/2K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V SOIC Operational Amplifier IC
687-OPA277U/2K5
Dual 1MHz 18V SOIC Operational Amplifier IC 687-OPA277U/2K5
Dual Op Amp, 1MHz BW, 20uV Vos, 130dB CMRR, 18V, BIPOLAR, 8-SOIC Product overview: OPA277U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277U/2K5 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 20uV Vos, 130dB CMRR, 18V, BIPOLAR, 8-SOIC Product overview: OPA277U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41363-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41363-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41363-2-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41363-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41363-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41363-6-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41363-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41363-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41363-1-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA277U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA277U/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA277U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA277U/2K5
Instrumentation, OP Amps, Buffer Amps OPA277U/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA277U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA277U/2K5
Instrumentation, OP Amps, Buffer Amps OPA277U/2K5
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA277U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA277U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA277U/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA277U/2K5
Precision Amplifiers OPA277U/2K5
Precision Amplifiers High Precision Oper Amplifier

Precision Amplifiers High Precision Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA277U/2K5 087990-OPA277U/2K5 687-OPA277U/2K5 296-41363-2-ND OPA277U/2K5 OPA277U/2K5 OPA277U/2K5 OPA277U/2K5 OPA277U/2K5
Product Name OPA277 High Precision Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277U/2K5 Dual 1MHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 4 to 36 volts 18 volts 4 volts 4 volts
VOS 0.0200 millivolts 0.0100 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 825 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers