SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SO PowerPAD -40 to 85
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Dual Op Amp, 250MHz BW, 500mA Out, HSOP Product overview: OPA2677IDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 500mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677IDDAR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1084758-OPA2677IDDAR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Gain Bandwidth Product (GBP): 2GHz
Alternative Parts (Cross-Reference): OPA2677IRGVT; OPA2677IRGVRG4; OPA2677IDDA;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers SpdPlus(TM) Dual WB Hi Output Current
IC OPAMP CFA 2 CIRC 8SOPWRPAD
IC OPAMP CFA 2 CIRC 8SOPWRPAD
IC OPAMP CFA 2 CIRC 8SOPWRPAD
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2677IDDAR | 296-22968-6-ND | 687-OPA2677IDDAR | OPA2677IDDAR | 1084758-OPA2677IDDAR | OPA2677IDDAR | OPA2677IDDAR | OPA2677IDDAR | OPA2677IDDAR | OPA2677IDDAR |
| Product Name | OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 250MHz 500mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677IDDAR | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | 5 to 12 volts | 5 volts | ||||||
| VOS | 5.5 millivolts | 1 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| Quiescent Current (IQ) | 19500 microamps |