High Precision Operational Amplifiers 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 20uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 1 Func, 20uV Offset-Max, BIPolar, PDIP8
Dual Op Amp, 36V, 1MHz, 20uV Vos, 115dB CMRR, Bipolar, 8-PDIP Product overview: OPA277PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060871-OPA277PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 20μV
Family Name: OPA277
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LT1077CN8; LT1077ACN8; LT1077IN8; LT1077AIN8;
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8DIP
IC, OP AMP, SINGLE; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Precision Amplifiers High Precision Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8DIP
OPERATIONAL AMPLIFIER, 1 FUNC, 20UV OFFSET-MAX, BIPOLAR, PDIP 8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA277PA | OPA277PA-ND | OPA277PA | 3071667 | 3071667P | 687-OPA277PA | 060871-OPA277PA | OPA277PA | 33AH4587 | OPA277PA | 815-OPA277PA | 16779176 | OPA277PA | OPA277PA |
| Product Name | OPA277 High Precision Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Dual 36V 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277PA | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Single; No. Of Amplifiers Texas Instruments | Precision Amplifiers | IC OPAMP GP 1 CIRCUIT 8DIP | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 to 36 volts | 2 to 18 volts | 4 volts | |||||||||
| VOS | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||||||||
| Quiescent Current (IQ) | 825 microamps | |||||||||||||
| CMRR | 130 dB |