Texas Instruments OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2333AIDGKR

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA2333AIDGKR - Texas Instruments
Dallas, TX, United States
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA2333AIDGKR
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2333AIDGKR
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22883-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22883-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22883-2-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22883-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22883-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22883-1-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22883-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22883-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22883-6-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
350kHz 1.8V 5.5V Operational Amplifier IC - 687-OPA2333AIDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA2333AIDGKR
350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA2333AIDGKR
2-Ch Precision Zero Drift CMOS Op Amp, 350kHz BW, 1.8V-5.5V Product overview: OPA2333AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDGKR can be used for catalog matching and distributor lookup.

2-Ch Precision Zero Drift CMOS Op Amp, 350kHz BW, 1.8V-5.5V Product overview: OPA2333AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKR - 026026-OPA2333AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKR
026026-OPA2333AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKR 026026-OPA2333AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 026026-OPA2333AIDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 2μV Family Name: OPA2333 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 17μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MAX4274CAEUA-T; MAX4246AUA+; MAX4275ACEUA; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China, Thailand, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Medical, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 026026-OPA2333AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Family Name: OPA2333
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX4274CAEUA-T; MAX4246AUA+; MAX4275ACEUA;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China, Thailand, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Medical, Portable Devices

Buy Now Datasheet
 - OPA2333AIDGKR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 10uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2333AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2333AIDGKR
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2333AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2333AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2333AIDGKR
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

Supplier's Site
Op-Amp, 350Khz, 0.16V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 29AH6950 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Vssop-8; No. Of Amplifiers Texas Instruments
29AH6950
Op-Amp, 350Khz, 0.16V/us, Vssop-8; No. Of Amplifiers Texas Instruments 29AH6950
OP-AMP, 350KHZ, 0.16V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2333AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2333AIDGKR
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2333AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2333AIDGKR
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2333AIDGKR
Operational Amplifiers - Op Amps OPA2333AIDGKR
Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro PWR CMOS 0-Drift

Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro PWR CMOS 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2333AIDGKR 296-22883-2-ND 687-OPA2333AIDGKR 026026-OPA2333AIDGKR OPA2333AIDGKR OPA2333AIDGKR OPA2333AIDGKR 29AH6950 OPA2333AIDGKR OPA2333AIDGKR OPA2333AIDGKR
Product Name OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps 350kHz 1.8V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 350Khz, 0.16V/us, Vssop-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data