Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSSOP -40 to 85
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 060855-OPA2373AIDGSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Dual Op Amp, 6.5MHz, CMOS, Rail-to-Rail, 585uA, VSSOP Product overview: OPA2373AIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2373AIDGSR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OP AMP 2CH 10-VSSOP
IC OP AMP 2CH 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-to-R I/O CMOS
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2373AIDGSR | OPA2373AIDGSR | 060855-OPA2373AIDGSR | 687-OPA2373AIDGSR | 296-OPA2373AIDGSRTR-ND | OPA2373AIDGSR | OPA2373AIDGSR | OPA2373AIDGSR | OPA2373AIDGSR |
| Product Name | OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDGSR | Dual 6.5MHz 585uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.3 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 80 dB |