Texas Instruments OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA2335AIDR

Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC
Request a Quote
Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2335 is a dual-channel, zero-drift CMOS operational amplifier designed for low-voltage, single-supply applications. It is available in an SO-8 package with dimensions compatible with standard surface-mount assembly. The device operates from a supply voltage of 2.7V to 5.5V, with a typical quiescent current of 570 µA per channel at +25°C and up to 900 µA over temperature. It features a maximum input offset voltage of 5 µV and a maximum offset voltage drift of 0.05 µV/°C. The amplifier offers rail-to-rail output swing, a gain-bandwidth product of 2 MHz, and a slew rate of 1.6 V/µs. The OPA2335AIDR variant is specified for operation from -40°C to +125°C and includes no shutdown function. Thermal resistance is 150 °C/W for the SO-8 package.

Datasheet Summary
Powered by GS/AI

The OPA2335 is a dual-channel, zero-drift CMOS operational amplifier designed for low-voltage, single-supply applications. It is available in an SO-8 package with dimensions compatible with standard surface-mount assembly. The device operates from a supply voltage of 2.7V to 5.5V, with a typical quiescent current of 570 µA per channel at +25°C and up to 900 µA over temperature. It features a maximum input offset voltage of 5 µV and a maximum offset voltage drift of 0.05 µV/°C. The amplifier offers rail-to-rail output swing, a gain-bandwidth product of 2 MHz, and a slew rate of 1.6 V/µs. The OPA2335AIDR variant is specified for operation from -40°C to +125°C and includes no shutdown function. Thermal resistance is 150 °C/W for the SO-8 package.

Suppliers

Company
Product
Description
Supplier Links
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier - OPA2335AIDR - Texas Instruments
Dallas, TX, United States
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier
OPA2335AIDR
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA2335AIDR
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC

0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 2MHz 5.5V SOIC Operational Amplifier IC
687-OPA2335AIDR
Dual 2MHz 5.5V SOIC Operational Amplifier IC 687-OPA2335AIDR
Dual Precision Op Amp, 2MHz, 5uV Vos, 110dB CMRR, 2.7-5.5V, CMOS, 8-SOIC Product overview: OPA2335AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AIDR can be used for catalog matching and distributor lookup.

Dual Precision Op Amp, 2MHz, 5uV Vos, 110dB CMRR, 2.7-5.5V, CMOS, 8-SOIC Product overview: OPA2335AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDR - 026029-OPA2335AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDR
026029-OPA2335AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDR 026029-OPA2335AIDR
Manufacturer: Texas Instruments Win Source Part Number: 026029-OPA2335AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Family Name: OPA2335 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 570μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Alternative Parts (Cross-Reference): AD8629ARZ-REEL; AD8629ARZ; AD8629TRZ-EP-R7; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026029-OPA2335AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: OPA2335
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 570μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): AD8629ARZ-REEL; AD8629ARZ; AD8629TRZ-EP-R7;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13462-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13462-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13462-6-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13462-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13462-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13462-2-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13462-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13462-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13462-1-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear Amplifier IC - 17035241 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17035241
Linear Amplifier IC 17035241
(PRICE/TC), OP-AMP, DUAL, 2MHZ, 1.6V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2MHZ; SLEW RATE:1.6V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 2.75V, 2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, DUAL, 2MHZ, 1.6V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2MHZ; SLEW RATE:1.6V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 2.75V, 2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Operational Amplifier/Comparator >> Precision OpAmps - OPA2335AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA2335AIDR
Operational Amplifier/Comparator >> Precision OpAmps OPA2335AIDR
2MHz 1uV 70pA Dual SOIC-8 Precision OpAmps ROHS

2MHz 1uV 70pA Dual SOIC-8 Precision OpAmps ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2335AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2335AIDR
Instrumentation, OP Amps, Buffer Amps OPA2335AIDR
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Op-Amp, Dual, 2Mhz, 1.6V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH4504 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 2Mhz, 1.6V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH4504
Op-Amp, Dual, 2Mhz, 1.6V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH4504
OP-AMP, DUAL, 2MHZ, 1.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1.35V to ± 2.75V, 2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, DUAL, 2MHZ, 1.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1.35V to ± 2.75V, 2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2335AIDR
Operational Amplifiers - Op Amps OPA2335AIDR
Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS

Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2335AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2335AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2335AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2335AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2335AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2335AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2335AIDR
Instrumentation, OP Amps, Buffer Amps OPA2335AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2335AIDR 687-OPA2335AIDR 026029-OPA2335AIDR 296-13462-6-ND 17035241 OPA2335AIDR OPA2335AIDR 28AH4504 OPA2335AIDR OPA2335AIDR OPA2335AIDR OPA2335AIDR
Product Name OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier Dual 2MHz 5.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDR Instrumentation, Op Amps, Buffer Amps Linear Amplifier IC Operational Amplifier/Comparator >> Precision OpAmps Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 2Mhz, 1.6V/us, Soic-8; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.75 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
VOS 0.0050 millivolts 1.00E-3 millivolts 1.00E-3 millivolts 1.00E-3 millivolts 1.00E-3 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC505AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1700 V/µs
Bandwidth 150 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - CLC401AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADLR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details