Texas Instruments OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series OPA2338EA/3KG4

Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOT-23 -40 to 85
Request a Quote Datasheet
Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series - OPA2338EA/3KG4 - Texas Instruments
Dallas, TX, United States
OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series
OPA2338EA/3KG4
OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series OPA2338EA/3KG4
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOT-23 -40 to 85

MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOT-23 -40 to 85

Buy Now Datasheet
12.5MHz SOT23 Operational Amplifier IC - 687-OPA2338EA/3KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5MHz SOT23 Operational Amplifier IC
687-OPA2338EA/3KG4
12.5MHz SOT23 Operational Amplifier IC 687-OPA2338EA/3KG4
2-Ch 12.5MHz RRO Op Amp SOT23-8 Product overview: OPA2338EA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12.5MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2338EA/3KG4 can be used for catalog matching and distributor lookup.

2-Ch 12.5MHz RRO Op Amp SOT23-8 Product overview: OPA2338EA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12.5MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2338EA/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338EA/3KG4 - 1084676-OPA2338EA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338EA/3KG4
1084676-OPA2338EA/3KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338EA/3KG4 1084676-OPA2338EA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1084676-OPA2338EA/3K G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 4.6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 525μA Channel Output Current: 9mA Gain Bandwidth Product (GBP): 12.5MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084676-OPA2338EA/3KG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 525μA
Channel Output Current: 9mA
Gain Bandwidth Product (GBP): 12.5MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2338EA/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2338EA/3KG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2338EA/3KG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2338EA/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2338EA/3KG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2338EA/3KG4
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2338EA/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2338EA/3KG4
Instrumentation, OP Amps, Buffer Amps OPA2338EA/3KG4
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338EA/3KG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2338EA/3KG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2338EA/3KG4
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2338EA/3KG4 687-OPA2338EA/3KG4 1084676-OPA2338EA/3KG4 OPA2338EA/3KG4-ND OPA2338EA/3KG4 OPA2338EA/3KG4 OPA2338EA/3KG4
Product Name OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 12.5MHz SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338EA/3KG4 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
VOS 3 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data