High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 089834-OPA2350UA
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Family Name: OPA2350
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Alternative Parts (Cross-Reference): LMR932F-E2; TSV992AID; TSV992IYD; TSV992AIYD;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Imaging, Video & Vision, Portable Devices, Communications & Networking
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 38MHz BW, Rail-to-Rail, 22V/µs Slew Rate, 8-SOIC Product overview: OPA2350UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 38MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 38MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2350UA can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
OP AMP, DUAL CMOS RRI/O, SMD, 2350; No. of Amplifiers:2 Amplifier; Bandwidth:38MHz; Slew Rate:22V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2350UA | 4618576 | 4618576P | 089834-OPA2350UA | OPA2350UA-ND | 687-OPA2350UA | OPA2350UA | 33AH4580 | OPA2350UA | OPA2350UA | OPA2350UA |
| Product Name | OPA2350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2350UA | Instrumentation, Op Amps, Buffer Amps | Dual 38MHz 22V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Cmos Rri/o, Smd, 2350; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 to 5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||||
| CMRR | 74 dB |