Dual Op-Amp, 350kHz BW, 6mV Vos, 2.5-5.5V, SOIC, SM Product overview: OPA2347YEDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347YEDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9)
Manufacturer: Texas Instruments
Win Source Part Number: 122739-OPA2347YEDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-DSBGA (1.8x1.8)
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9)
IC OPAMP GP 2 CIRCUIT 8DSBGA
IC OPAMP GP 2 CIRCUIT 8DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2347YEDR | 296-18694-2-ND | 122739-OPA2347YEDR | OPA2347YEDR | OPA2347YEDR | OPA2347YEDR | OPA2347YEDR |
| Product Name | Dual 350kHz 5.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347YEDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | ||||
| Slew Rate | 0.1700 V/µs | 0.1700 V/µs | 0.1700 V/µs | 0.1700 V/µs | 1.70E-7 V/µs | ||
| Bandwidth | 0.3500 MHz | 0.3500 MHz | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | Tape and Reel | 8-XFBGA, DSBGA | 8-DSBGA (1.8x1.8) | BGA8 | 8-XFBGA, DSBGA | Surface Mount |