The OPA2725 is a dual, very low noise, high-speed CMOS operational amplifier with a 20MHz gain-bandwidth product, 30V/µs slew rate, and 6nV/√Hz noise at 100kHz. It operates from a single 4V to 12V supply or dual ±2V to ±6V supplies, with rail-to-rail output swing within 150mV of the rails and quiescent current up to 5.5mA per channel. It is available in an MSOP-8 package and specified for operation from −40°C to +125°C.
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-VSSOP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082007-OPA2725AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Dual Op Amp, 20MHz, 12V, CMOS, VSSOP, 30V/µs Product overview: OPA2725AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 12V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 12V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2725AIDGKR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Very Lo-Noise Hi-Speed 12V CMOS
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2725AIDGKR | OPA2725AIDGKR-ND | 082007-OPA2725AIDGKR | 687-OPA2725AIDGKR | OPA2725AIDGKR | OPA2725AIDGKR | OPA2725AIDGKR | OPA2725AIDGKR | OPA2725AIDGKR |
| Product Name | OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDGKR | Dual 20MHz 12V 30V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 4 to 12 volts | 6 volts | 3.5 volts | 3.5 volts | ||||
| VOS | 5 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 5500 microamps | ||||||||
| CMRR | 94 dB |