Texas Instruments OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2330AIDRBT

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA2330AIDRBT - Texas Instruments
Dallas, TX, United States
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA2330AIDRBT
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2330AIDRBT
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 0.35MHz Operational Amplifier IC
687-OPA2330AIDRBT
Dual 0.35MHz Operational Amplifier IC 687-OPA2330AIDRBT
Dual Precision Op Amp, RRIO, CMOS, 0.35MHz, 8-Pin VSON EP Product overview: OPA2330AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDRBT can be used for catalog matching and distributor lookup.

Dual Precision Op Amp, RRIO, CMOS, 0.35MHz, 8-Pin VSON EP Product overview: OPA2330AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBT - 1084661-OPA2330AIDRBT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBT
1084661-OPA2330AIDRBT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBT 1084661-OPA2330AIDRBT
Manufacturer: Texas Instruments Win Source Part Number: 1084661-OPA2330AIDRB T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 200pA Voltage - Input Offset: 8μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 21μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084661-OPA2330AIDRBT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2330AIDRBTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2330AIDRBTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2330AIDRBTCT-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2330AIDRBTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2330AIDRBTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2330AIDRBTTR-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
 - OPA2330AIDRBT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 50uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 50uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2330AIDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2330AIDRBT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2330AIDRBT
IC OPAMP ZERO-DRIFT 2 CIRC 8SON

IC OPAMP ZERO-DRIFT 2 CIRC 8SON

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2330AIDRBT
Instrumentation, OP Amps, Buffer Amps OPA2330AIDRBT
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2330AIDRBT
Precision Amplifiers OPA2330AIDRBT
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2330AIDRBT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2330AIDRBT
IC OPAMP ZERO-DRIFT 2 CIRC 8SON

IC OPAMP ZERO-DRIFT 2 CIRC 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2330AIDRBT 687-OPA2330AIDRBT 1084661-OPA2330AIDRBT 296-OPA2330AIDRBTCT-ND OPA2330AIDRBT OPA2330AIDRBT OPA2330AIDRBT OPA2330AIDRBT OPA2330AIDRBT
Product Name OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Dual 0.35MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBT Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.0500 millivolts 0.0080 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers
Operational Amplifier IC - 687-CLC449AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2500 V/µs
Bandwidth 1100 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - CLC5644IM - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
5 suppliers