Dual Wideband Current Feedback Operational Amplifier,with Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 004247-OPA2691ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Amplifier Type: Current Feedback
Slew Rate: 2100 V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 10.2mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 2GHz
Alternative Parts (Cross-Reference): OPA2691I-14DRG4; OPA2691IDR;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
Current Feedback Amplifier 2 Circuit 8-SOIC
Dual 280MHz Op Amp, 2.1kV/µs Slew Rate, 2-Ch, 8-SOIC Product overview: OPA2691ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, 2.1kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 280MHz, 2.1kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2691ID can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Dual Wideband Current Feedback
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2691ID | 004247-OPA2691ID | OPA2691ID | 296-43419-5-ND | 687-OPA2691ID | OPA2691ID | OPA2691ID | OPA2691ID | OPA2691ID |
| Product Name | OPA2691 Dual Wideband Current Feedback Operational Amplifier,with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2691ID | Instrumentation, Op Amps, Buffer Amps | Dual 280MHz 2.1kV SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||||
| VOS | 3 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| Quiescent Current (IQ) | 5750 microamps |