Texas Instruments OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364AIDR

Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2364 1.8V, High CMR, RRIO Op Amp - OPA2364AIDR - Texas Instruments
Dallas, TX, United States
OPA2364 1.8V, High CMR, RRIO Op Amp
OPA2364AIDR
OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364AIDR
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDR - 026065-OPA2364AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDR
026065-OPA2364AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDR 026065-OPA2364AIDR
Manufacturer: Texas Instruments Win Source Part Number: 026065-OPA2364AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Family Name: OPA2364 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Alternative Parts (Cross-Reference): MAX4274BDESA+; MAX4275BHESA; MAX4275BKESA; MAX4275BKESA-T; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026065-OPA2364AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Family Name: OPA2364
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Alternative Parts (Cross-Reference): MAX4274BDESA+; MAX4275BHESA; MAX4275BKESA; MAX4275BKESA-T;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - OPA2364AIDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
7MHz 5.5V SOIC Operational Amplifier IC
687-OPA2364AIDR
7MHz 5.5V SOIC Operational Amplifier IC 687-OPA2364AIDR
2-Ch, 7MHz, RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 8-SOIC Product overview: OPA2364AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AIDR can be used for catalog matching and distributor lookup.

2-Ch, 7MHz, RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 8-SOIC Product overview: OPA2364AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13877-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13877-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13877-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13877-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13877-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13877-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13877-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13877-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13877-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear Amplifier IC - 17094498 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17094498
Linear Amplifier IC 17094498
(PRICE/TC) OP AMP, 7MHZ, 5V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:7MHZ; SLEW RATE:5V/µS; SUPPLY VOLTAGE RANGE:± 0.9V TO ± 2.75V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; PRODUCT RANGE:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OP AMP, 7MHZ, 5V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:7MHZ; SLEW RATE:5V/µS; SUPPLY VOLTAGE RANGE:± 0.9V TO ± 2.75V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; PRODUCT RANGE:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Op Amp, 7Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments - 21H3965 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 7Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments
21H3965
Op Amp, 7Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments 21H3965
OP AMP, 7MHZ, 5V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 0.9V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 7MHZ, 5V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 0.9V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, Dual Cmos Rri/o, Smd, 2364; Msl Texas Instruments - 26AJ7801 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Cmos Rri/o, Smd, 2364; Msl Texas Instruments
26AJ7801
Op Amp, Dual Cmos Rri/o, Smd, 2364; Msl Texas Instruments 26AJ7801
OP AMP, DUAL CMOS RRI/O, SMD, 2364; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, DUAL CMOS RRI/O, SMD, 2364; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2364AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2364AIDR
Instrumentation, OP Amps, Buffer Amps OPA2364AIDR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2364AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2364AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2364AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2364AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2364AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2364AIDR
Operational Amplifiers - Op Amps OPA2364AIDR
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2364AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2364AIDR
Instrumentation, OP Amps, Buffer Amps OPA2364AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2364AIDR 026065-OPA2364AIDR OPA2364AIDR 687-OPA2364AIDR 296-13877-2-ND 17094498 21H3965 26AJ7801 OPA2364AIDR OPA2364AIDR OPA2364AIDR OPA2364AIDR OPA2364AIDR
Product Name OPA2364 1.8V, High CMR, RRIO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDR 7MHz 5.5V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear Amplifier IC Op Amp, 7Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments Op Amp, Dual Cmos Rri/o, Smd, 2364; Msl Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 0.9000 to 2.75 volts 1.8 volts 1.8 volts
VOS 0.9000 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data