Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5G4 OPA2604AU/2K5G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1084749-OPA2604AU/2K 5G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1084749-OPA2604AU/2K 5G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5G4 - 1084749-OPA2604AU/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5G4
1084749-OPA2604AU/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5G4 1084749-OPA2604AU/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1084749-OPA2604AU/2K 5G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1084749-OPA2604AU/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V
Operating Supply Current: 10.5mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2604AU/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2604AU/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2604AU/2K5G4-ND
IC OP AMP 2CH 8-SOIC

IC OP AMP 2CH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA2604AU/2K5G4
Operational Amplifier IC 687-OPA2604AU/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: OPA2604AU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AU/2K5G4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: OPA2604AU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AU/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2604AU/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2604AU/2K5G4
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2604AU/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2604AU/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2604AU/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1084749-OPA2604AU/2K5G4 OPA2604AU/2K5G4-ND 687-OPA2604AU/2K5G4 OPA2604AU/2K5G4 OPA2604AU/2K5G4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5G4 Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 9 to 48 volts 9 volts
Source Current (IS) 10.5 milliamps 10.5 milliamps 10.5 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 1.00E-4 µA 1.00E-4 µA
GBW 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
Op Amps - 1906362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details