Texas Instruments OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA2703EA/2K5G4

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-VSSOP -40 to 85
Request a Quote
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2703EA/2K5G4 is a dual-channel, CMOS operational amplifier optimized for rail-to-rail input and output swing, with a gain-bandwidth product of 1 MHz and a slew rate of 0.6 V/μs. It operates from single supplies of 4 V to 12 V or dual supplies of ±2 V to ±6 V, with a quiescent current of 160 μA per amplifier at 25°C. The device is packaged in an 8-pin VSSOP package, specified for operation from -40°C to +85°C, and features a 90 dB common-mode rejection ratio, 160 μV max input offset voltage, and 1 pA input bias current. It is fully specified for operation over the entire supply range, with outputs swinging to within 40 mV of the rails. The part is RoHS compliant and features a lead finish of NIPDAU, with a reflow profile of Level-2-260C-1 Year.

Datasheet Summary
Powered by GS/AI

The OPA2703EA/2K5G4 is a dual-channel, CMOS operational amplifier optimized for rail-to-rail input and output swing, with a gain-bandwidth product of 1 MHz and a slew rate of 0.6 V/μs. It operates from single supplies of 4 V to 12 V or dual supplies of ±2 V to ±6 V, with a quiescent current of 160 μA per amplifier at 25°C. The device is packaged in an 8-pin VSSOP package, specified for operation from -40°C to +85°C, and features a 90 dB common-mode rejection ratio, 160 μV max input offset voltage, and 1 pA input bias current. It is fully specified for operation over the entire supply range, with outputs swinging to within 40 mV of the rails. The part is RoHS compliant and features a lead finish of NIPDAU, with a reflow profile of Level-2-260C-1 Year.

Suppliers

Company
Product
Description
Supplier Links
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA2703EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA2703EA/2K5G4
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA2703EA/2K5G4
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-VSSOP -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 12V Operational Amplifier IC
687-OPA2703EA/2K5G4
Dual 1MHz 12V Operational Amplifier IC 687-OPA2703EA/2K5G4
Dual 1MHz CMOS Op Amp, 12V, Rail-to-Rail, 8-VSSOP Product overview: OPA2703EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2703EA/2K5G4 can be used for catalog matching and distributor lookup.

Dual 1MHz CMOS Op Amp, 12V, Rail-to-Rail, 8-VSSOP Product overview: OPA2703EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2703EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5G4 - 209468-OPA2703EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5G4
209468-OPA2703EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5G4 209468-OPA2703EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209468-OPA2703EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 160μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 160μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209468-OPA2703EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2703EA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2703EA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2703EA/2K5G4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2703EA/2K5G4
Operational Amplifiers - Op Amps OPA2703EA/2K5G4
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2703EA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2703EA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2703EA/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2703EA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2703EA/2K5G4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2703EA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2703EA/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2703EA/2K5G4 687-OPA2703EA/2K5G4 209468-OPA2703EA/2K5G4 OPA2703EA/2K5G4-ND OPA2703EA/2K5G4 OPA2703EA/2K5G4 OPA2703EA/2K5G4 OPA2703EA/2K5G4
Product Name OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Dual 1MHz 12V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5G4 Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 to 12 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers