Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 060862-OPA2674I-14D
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 260MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Dual Op Amp, 260MHz BW, 2.08GHz GBW, 500mA Output, 14-SOIC Product overview: OPA2674I-14D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 260MHz, 2.08GHz, 500mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 260MHz, 2.08GHz, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2674I-14D can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 14-SOIC
Current Feedback Amplifier 2 Circuit 14-SOIC
IC OPAMP CFA 2 CIRCUIT 14SOIC
High Speed Operational Amplifiers Dual Wideband High Output Current
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2674I-14D | OPA2674I-14D | 060862-OPA2674I-14D | 687-OPA2674I-14D | 296-15211-5-ND | OPA2674I-14D | OPA2674I-14D | OPA2674I-14D |
| Product Name | OPA2674 Dual Wideband, High Output Current, Operational Amplifer with Current Limit | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2674I-14D | Dual 260MHz 2.08GHz 500mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 19200 microamps |