Texas Instruments OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDCNTG4

Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125
Request a Quote
Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2348 is a dual-channel, 1-MHz, 45-µA, CMOS operational amplifier with rail-to-rail input and output, designed for low-power applications on single supplies from 2.1 V to 5.5 V. It is available in an 8-pin SOT-23 package measuring 2.90 mm × 1.63 mm, and operates over the extended temperature range of -40°C to +125°C. The device features a low input bias current of 0.5 pA, making it suitable for high-impedance sensor applications such as smoke detectors and portable medical instrumentation.

Datasheet Summary
Powered by GS/AI

The OPA2348 is a dual-channel, 1-MHz, 45-µA, CMOS operational amplifier with rail-to-rail input and output, designed for low-power applications on single supplies from 2.1 V to 5.5 V. It is available in an 8-pin SOT-23 package measuring 2.90 mm × 1.63 mm, and operates over the extended temperature range of -40°C to +125°C. The device features a low input bias current of 0.5 pA, making it suitable for high-impedance sensor applications such as smoke detectors and portable medical instrumentation.

Suppliers

Company
Product
Description
Supplier Links
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp - OPA2348AIDCNTG4 - Texas Instruments
Dallas, TX, United States
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp
OPA2348AIDCNTG4
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDCNTG4
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125

1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2348AIDCNTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2348AIDCNTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2348AIDCNTG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNTG4 - 1084693-OPA2348AIDCNTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNTG4
1084693-OPA2348AIDCNTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNTG4 1084693-OPA2348AIDCNTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084693-OPA2348AIDCN TG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): MAX4471EKA+T; OPA2348AIDCNT; OPA2348AIDCNR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084693-OPA2348AIDCNTG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MAX4471EKA+T; OPA2348AIDCNT; OPA2348AIDCNR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 45uA SOT-23 Operational Amplifier IC
687-OPA2348AIDCNTG4
Dual 1MHz 45uA SOT-23 Operational Amplifier IC 687-OPA2348AIDCNTG4
1MHz Dual Op Amp, 45uA, RRIO, CMOS, 8-SOT-23 Product overview: OPA2348AIDCNTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDCNTG4 can be used for catalog matching and distributor lookup.

1MHz Dual Op Amp, 45uA, RRIO, CMOS, 8-SOT-23 Product overview: OPA2348AIDCNTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDCNTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2348AIDCNTG4
Operational Amplifiers - Op Amps OPA2348AIDCNTG4
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDCNTG4
Instrumentation, OP Amps, Buffer Amps OPA2348AIDCNTG4
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2348AIDCNTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2348AIDCNTG4
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2348AIDCNTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2348AIDCNTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2348AIDCNTG4
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNTG4 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDCNTG4
Instrumentation, OP Amps, Buffer Amps OPA2348AIDCNTG4
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2348AIDCNTG4 OPA2348AIDCNTG4-ND 1084693-OPA2348AIDCNTG4 687-OPA2348AIDCNTG4 OPA2348AIDCNTG4 OPA2348AIDCNTG4 OPA2348AIDCNTG4 OPA2348AIDCNTG4 OPA2348AIDCNTG4
Product Name OPA2348 1MHz, 45uA, RRIO, Dual Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNTG4 Dual 1MHz 45uA SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
11 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
2 suppliers