The OPA2376 is a dual precision operational amplifier featuring low noise of 7.5 nV/√Hz at 1 kHz, low offset voltage of 5 μV typical, and quiescent current of 760 μA typical, designed for precision and portable applications. It supports rail-to-rail input and output operation from a single supply of 2.2 V to 5.5 V, with a gain bandwidth product of 5.5 MHz and operation over the temperature range from -40°C to +125°C. The OPA2376AIYZDT variant is packaged in an 8-pin DSBGA with a body size of 1.30 mm × 2.30 mm.
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-DSBGA -40 to 125
Dual Op Amp, 5.5MHz BW, 25uV Vos, 760uA Iq, CMOS, 8-DSBGA Product overview: OPA2376AIYZDT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 760uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 760uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIYZDT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233531-OPA2376AIYZD
Series: e-trim
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFBGA, DSBGA
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Family Name: OPA2376
Categories: Integrated Circuits (ICs)
Operating Supply Current: 760μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DSBGA (2.3x1.3)
Output Current per Channel: 50mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 5.5MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4232AKA+TC2F; MAX4252EBL+TG45; MAX4232AKA+T;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
IC OPAMP GP 2 CIRCUIT 8DSBGA
OP-AMP, 5.5MHZ, 2V/US, DSBGA-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:DSBGA; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers Prec/Low noise Op- Amp
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
IC OPAMP GP 2 CIRCUIT 8DSBGA
IC OPAMP GP 2 CIRCUIT 8DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2376AIYZDT | 687-OPA2376AIYZDT | 1233531-OPA2376AIYZDT | 296-23919-1-ND | OPA2376AIYZDT | 28AH4526 | OPA2376AIYZDT | OPA2376AIYZDT | OPA2376AIYZDT | OPA2376AIYZDT |
| Product Name | OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier | Dual 5.5MHz 760uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIYZDT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 5.5Mhz, 2V/us, Dsbga-8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | ||||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| Quiescent Current (IQ) | 950 microamps | |||||||||
| CMRR | 76 dB |