Texas Instruments OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier OPA2347EA/250

Description
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125
Request a Quote
Description
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2347EA/250 is a dual micropower rail-to-rail operational amplifier in a SOT-23-8 package, designed for portable and battery-powered applications. It operates from a single supply of 2.3 V to 5.5 V, with a quiescent current of 20 µA per channel at +25°C and up to 38 µA over temperature. The amplifier has a gain-bandwidth product of 350 kHz, a slew rate of 0.17 V/µs, and rail-to-rail input and output swing within 15 mV of the rails with a 100 kΩ load. It is specified for operation from -55°C to +125°C and features an input common-mode range extending 200 mV beyond the rails. The package is surface-mount, with a thermal resistance of 150°C/W.

Datasheet Summary
Powered by GS/AI

The OPA2347EA/250 is a dual micropower rail-to-rail operational amplifier in a SOT-23-8 package, designed for portable and battery-powered applications. It operates from a single supply of 2.3 V to 5.5 V, with a quiescent current of 20 µA per channel at +25°C and up to 38 µA over temperature. The amplifier has a gain-bandwidth product of 350 kHz, a slew rate of 0.17 V/µs, and rail-to-rail input and output swing within 15 mV of the rails with a 100 kΩ load. It is specified for operation from -55°C to +125°C and features an input common-mode range extending 200 mV beyond the rails. The package is surface-mount, with a thermal resistance of 150°C/W.

Suppliers

Company
Product
Description
Supplier Links
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier - OPA2347EA/250 - Texas Instruments
Dallas, TX, United States
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier
OPA2347EA/250
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier OPA2347EA/250
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125

WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/250 - 026047-OPA2347EA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/250
026047-OPA2347EA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/250 026047-OPA2347EA/250
Manufacturer: Texas Instruments Win Source Part Number: 026047-OPA2347EA/250 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 20μA Channel Output Current: 17mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026047-OPA2347EA/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44981-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44981-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44981-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44981-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44981-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44981-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44981-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44981-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44981-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
 - OPA2347EA/250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 6000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
350kHz 5.5V 20uA SSOP Operational Amplifier IC - 687-OPA2347EA/250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350kHz 5.5V 20uA SSOP Operational Amplifier IC
687-OPA2347EA/250
350kHz 5.5V 20uA SSOP Operational Amplifier IC 687-OPA2347EA/250
2-Ch 350kHz Op Amp, CMOS, 2.5-5.5V, 20uA Supply, SSOP Product overview: OPA2347EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V, 20uA, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, 20uA, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347EA/250 can be used for catalog matching and distributor lookup.

2-Ch 350kHz Op Amp, CMOS, 2.5-5.5V, 20uA Supply, SSOP Product overview: OPA2347EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V, 20uA, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, 20uA, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347EA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2347EA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2347EA/250
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2347EA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2347EA/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA2347EA/250
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2347EA/250 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2347EA/250
Instrumentation, OP Amps, Buffer Amps OPA2347EA/250
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
IC OPAMP GP R-R 350KHZ SOT23-8 - 815-OPA2347EA/250 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP R-R 350KHZ SOT23-8
815-OPA2347EA/250
IC OPAMP GP R-R 350KHZ SOT23-8 815-OPA2347EA/250
IC OPAMP GP R-R 350KHZ SOT23-8

IC OPAMP GP R-R 350KHZ SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2347EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2347EA/250
Instrumentation, OP Amps, Buffer Amps OPA2347EA/250
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2347EA/250
Operational Amplifiers - Op Amps OPA2347EA/250
Operational Amplifiers - Op Amps WCSP-8 Micropower Rail-to-Rail

Operational Amplifiers - Op Amps WCSP-8 Micropower Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA2347EA/250 026047-OPA2347EA/250 296-44981-2-ND OPA2347EA/250 687-OPA2347EA/250 OPA2347EA/250 OPA2347EA/250 OPA2347EA/250 815-OPA2347EA/250 OPA2347EA/250 OPA2347EA/250
Product Name OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/250 Instrumentation, Op Amps, Buffer Amps 350kHz 5.5V 20uA SSOP Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP R-R 350KHZ SOT23-8 Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 2.5 to 5.5 volts 2.3 volts 2.3 volts
VOS 6 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 34 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Clock Fanout Buffer 18-OUT 48-Pin SSOP T/R - 815-CDC318ADLRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.2000 milliamps
View Details
2 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers