Texas Instruments OPA2365 2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers OPA2365AID

Description
2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2365 2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers - OPA2365AID - Texas Instruments
Dallas, TX, United States
OPA2365 2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers
OPA2365AID
OPA2365 2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers OPA2365AID
2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers 8-SOIC

2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers 8-SOIC

Buy Now Datasheet
Op Amps - 6610782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610782
Op Amps 6610782
Texas Instruments OPA2365AID

Texas Instruments OPA2365AID

Supplier's Site
Op Amps - 6610782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610782P
Op Amps 6610782P
Texas Instruments OPA2365AID

Texas Instruments OPA2365AID

Supplier's Site
Op Amps - 9223079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9223079
Op Amps 9223079
Texas Instruments OPA2365AID

Texas Instruments OPA2365AID

Supplier's Site
Singapore, Singapore
50MHz 2.2V 5.5V Operational Amplifier IC
687-OPA2365AID
50MHz 2.2V 5.5V Operational Amplifier IC 687-OPA2365AID
2-Ch 50MHz Rail-to-Rail Op Amp, 2.2V-5.5V, 25V/µs, 10pA Ib Product overview: OPA2365AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2365AID can be used for catalog matching and distributor lookup.

2-Ch 50MHz Rail-to-Rail Op Amp, 2.2V-5.5V, 25V/µs, 10pA Ib Product overview: OPA2365AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2365AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20801-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20801-ND
Instrumentation, Op Amps, Buffer Amps 296-20801-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2365AID - 089610-OPA2365AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2365AID
089610-OPA2365AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2365AID 089610-OPA2365AID
Manufacturer: Texas Instruments Win Source Part Number: 089610-OPA2365AID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 100μV Family Name: OPA2365 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V Operating Supply Current: 4.6mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 50MHz Alternative Parts (Cross-Reference): TS1852ID; APX 358SG-13; SGM8632XS/TR; Introduction Date: November 03, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089610-OPA2365AID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 100μV
Family Name: OPA2365
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Operating Supply Current: 4.6mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 50MHz
Alternative Parts (Cross-Reference): TS1852ID; APX 358SG-13; SGM8632XS/TR;
Introduction Date: November 03, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2365AID
Operational Amplifiers - Op Amps OPA2365AID
Operational Amplifiers - Op Amps 50MHz Single Supply Rail-to-Rail OP Amp

Operational Amplifiers - Op Amps 50MHz Single Supply Rail-to-Rail OP Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2365AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2365AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2365AID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2365AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2365AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2365AID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2365AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2365AID
Instrumentation, OP Amps, Buffer Amps OPA2365AID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, 50Mhz, 25V/us, Soic-8; No. Of Am; Msl Texas Instruments - 28AH4519 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 50Mhz, 25V/us, Soic-8; No. Of Am; Msl Texas Instruments
28AH4519
Op Amp, 50Mhz, 25V/us, Soic-8; No. Of Am; Msl Texas Instruments 28AH4519
OP AMP, 50MHZ, 25V/US, SOIC-8; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 50MHZ, 25V/US, SOIC-8; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2365AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2365AID
Instrumentation, OP Amps, Buffer Amps OPA2365AID
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear Amplifier IC - 16673372 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16673372
Linear Amplifier IC 16673372
OP AMP, 50MHZ, 25V/US, SOIC-8; NO. OF AM; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 50MHZ, 25V/US, SOIC-8; NO. OF AM; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2365AID 6610782 6610782P 687-OPA2365AID 296-20801-ND 089610-OPA2365AID OPA2365AID OPA2365AID OPA2365AID OPA2365AID 28AH4519 OPA2365AID 16673372
Product Name OPA2365 2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers Op Amps Op Amps 50MHz 2.2V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2365AID Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 50Mhz, 25V/us, Soic-8; No. Of Am; Msl Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 3 to 5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts 2.2 volts
Quiescent Current (IQ) 5000 microamps
GBW 50 MHz 50 MHz 50 MHz 50 MHz
Slew Rate 25 V/µs 25 V/µs 25 V/µs 25 V/µs 2.50E-5 V/µs 25 V/µs 25 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452602VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
INA117 High Common-Mode Voltage Difference Amplifier - INA117BM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers