Texas Instruments OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier OPA2322AIDGKR

Description
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier - OPA2322AIDGKR - Texas Instruments
Dallas, TX, United States
OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier
OPA2322AIDGKR
OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier OPA2322AIDGKR
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 8-VSSOP -40 to 125

20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41349-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41349-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41349-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41349-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41349-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41349-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41349-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41349-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41349-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
20MHz 1.8V Operational Amplifier IC - 687-OPA2322AIDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHz 1.8V Operational Amplifier IC
687-OPA2322AIDGKR
20MHz 1.8V Operational Amplifier IC 687-OPA2322AIDGKR
20MHz 2-Ch CMOS Op Amp, 1.8V RRIO, 10pA Ib, 90dB CMRR, VSSOP Product overview: OPA2322AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2322AIDGKR can be used for catalog matching and distributor lookup.

20MHz 2-Ch CMOS Op Amp, 1.8V RRIO, 10pA Ib, 90dB CMRR, VSSOP Product overview: OPA2322AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2322AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322AIDGKR - 026022-OPA2322AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322AIDGKR
026022-OPA2322AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322AIDGKR 026022-OPA2322AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 026022-OPA2322AIDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Family Name: OPA2322 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 20MHz Alternative Parts (Cross-Reference): MAX4275AEEUA; MAX4274AGEUA+T; MAX4274BAEUA-T; MAX4275AEEUA+ ; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026022-OPA2322AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA2322
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Alternative Parts (Cross-Reference): MAX4275AEEUA; MAX4274AGEUA+T; MAX4274BAEUA-T; MAX4275AEEUA+ ;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2322AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2322AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2322AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2322AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2322AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2322AIDGKR
Operational Amplifiers - Op Amps OPA2322AIDGKR
Operational Amplifiers - Op Amps 20MHz,Low Noise,1.8V RRIO,CMOS Op Amp

Operational Amplifiers - Op Amps 20MHz,Low Noise,1.8V RRIO,CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2322AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2322AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2322AIDGKR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2322AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2322AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2322AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2322AIDGKR 296-41349-2-ND 687-OPA2322AIDGKR 026022-OPA2322AIDGKR OPA2322AIDGKR OPA2322AIDGKR OPA2322AIDGKR OPA2322AIDGKR OPA2322AIDGKR
Product Name OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps 20MHz 1.8V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322AIDGKR Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data