High Precision Operational Amplifiers 8-VSON
Manufacturer: Texas Instruments
Win Source Part Number: 1084789-OPA277AIDRMR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSON (4x4)
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-VSON (4x4)
Dual Op Amp, 1MHz BW, 35uV Vos, 115dB CMRR, 18V, VSON Product overview: OPA277AIDRMR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277AIDRMR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8VSON
General Purpose Amplifier 1 Circuit 8-VSON (4x4)
IC OPAMP GP 1 CIRCUIT 8VSON
Precision Amplifiers High Precision Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8VSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA277AIDRMR | 1084789-OPA277AIDRMR | OPA277AIDRMR-ND | 687-OPA277AIDRMR | OPA277AIDRMR | OPA277AIDRMR | OPA277AIDRMR | OPA277AIDRMR | OPA277AIDRMR |
| Product Name | OPA277 High Precision Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277AIDRMR | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 18 volts | 4 volts | |||||
| VOS | 0.0200 millivolts | 0.0350 millivolts | 0.0350 millivolts | 0.0350 millivolts | |||||
| Quiescent Current (IQ) | 825 microamps | ||||||||
| CMRR | 130 dB |