Texas Instruments OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDGKTG4

Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp - OPA2356AIDGKTG4 - Texas Instruments
Dallas, TX, United States
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp
OPA2356AIDGKTG4
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDGKTG4
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125

2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKTG4 - 1084708-OPA2356AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKTG4
1084708-OPA2356AIDGKTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKTG4 1084708-OPA2356AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084708-OPA2356AIDGK TG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084708-OPA2356AIDGKTG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2356AIDGKTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2356AIDGKTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2356AIDGKTG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 200MHz 5.5V 360V Operational Amplifier IC
687-OPA2356AIDGKTG4
Dual 200MHz 5.5V 360V Operational Amplifier IC 687-OPA2356AIDGKTG4
200MHz Dual Op Amp, CMOS, 5.5V, 360V/µs Slew Rate, VSSOP Product overview: OPA2356AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 5.5V, 360V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 5.5V, 360V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDGKTG4 can be used for catalog matching and distributor lookup.

200MHz Dual Op Amp, CMOS, 5.5V, 360V/µs Slew Rate, VSSOP Product overview: OPA2356AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 5.5V, 360V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 5.5V, 360V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2356AIDGKTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2356AIDGKTG4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2356AIDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2356AIDGKTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2356AIDGKTG4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2356AIDGKTG4
Instrumentation, OP Amps, Buffer Amps OPA2356AIDGKTG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2356AIDGKTG4
High Speed Operational Amplifiers OPA2356AIDGKTG4
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2356AIDGKTG4 1084708-OPA2356AIDGKTG4 OPA2356AIDGKTG4-ND 687-OPA2356AIDGKTG4 OPA2356AIDGKTG4 OPA2356AIDGKTG4 OPA2356AIDGKTG4 OPA2356AIDGKTG4
Product Name OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKTG4 Instrumentation, Op Amps, Buffer Amps Dual 200MHz 5.5V 360V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5 volts 2.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data