Single-Supply, MicroPower Operational Amplifiers 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA251PAG4 | OPA251PAG4-ND | OPA251PAG4 | OPA251PAG4 | OPA251PAG4 |
| Product Name | OPA251 Single-Supply, MicroPower Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 volts | |||
| GBW | 0.0350 MHz | 0.0350 MHz | |||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | |
| CMRR | 100 dB |