Texas Instruments OPA277 High Precision Operational Amplifiers OPA277UA/2K5

Description
High Precision Operational Amplifiers 8-SOIC -40 to 85
Request a Quote
Description
High Precision Operational Amplifiers 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA277 is a high-precision operational amplifier available in an 8-pin SOIC package measuring 3.91 mm × 4.90 mm, with an operating temperature range of -40°C to 85°C. It features an ultra-low offset voltage of 20 μV maximum, drift of ±0.1 μV/°C, high open-loop gain of 134 dB, and operates from ±2 V to ±18 V supplies with a quiescent current of 800 μA per amplifier. The device is unity-gain stable and includes external trim pins for offset adjustment.

Datasheet Summary
Powered by GS/AI

The OPA277 is a high-precision operational amplifier available in an 8-pin SOIC package measuring 3.91 mm × 4.90 mm, with an operating temperature range of -40°C to 85°C. It features an ultra-low offset voltage of 20 μV maximum, drift of ±0.1 μV/°C, high open-loop gain of 134 dB, and operates from ±2 V to ±18 V supplies with a quiescent current of 800 μA per amplifier. The device is unity-gain stable and includes external trim pins for offset adjustment.

Suppliers

Company
Product
Description
Supplier Links
OPA277 High Precision Operational Amplifiers - OPA277UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA277 High Precision Operational Amplifiers
OPA277UA/2K5
OPA277 High Precision Operational Amplifiers OPA277UA/2K5
High Precision Operational Amplifiers 8-SOIC -40 to 85

High Precision Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V SOIC Operational Amplifier IC
687-OPA277UA/2K5
Dual 1MHz 18V SOIC Operational Amplifier IC 687-OPA277UA/2K5
Dual Op Amp, 1MHz BW, 18V, 50uV Vos, 115dB CMRR, 8-SOIC Product overview: OPA277UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277UA/2K5 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 18V, 50uV Vos, 115dB CMRR, 8-SOIC Product overview: OPA277UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26268-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26268-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26268-1-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26268-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26268-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26268-6-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26268-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26268-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26268-2-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277UA/2K5 - 004264-OPA277UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277UA/2K5
004264-OPA277UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277UA/2K5 004264-OPA277UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004264-OPA277UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 20μV Family Name: OPA277 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 790μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): OP07CCSA; OP37GS+; OP07CCSA+; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004264-OPA277UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 20μV
Family Name: OPA277
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): OP07CCSA; OP37GS+; OP07CCSA+;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA277UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA277UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA277UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA277UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA277UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA277UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA277UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA277UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA277UA/2K5
Precision Amplifiers OPA277UA/2K5
Precision Amplifiers High Precision Oper Amplifier

Precision Amplifiers High Precision Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA277UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA277UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA277UA/2K5
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Operational Amplifier/Comparator >> Precision OpAmps - OPA277UA/2K5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA277UA/2K5
Operational Amplifier/Comparator >> Precision OpAmps OPA277UA/2K5
1MHz 500pA Single SOIC-8 Precision OpAmps ROHS

1MHz 500pA Single SOIC-8 Precision OpAmps ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA277UA/2K5 687-OPA277UA/2K5 296-26268-1-ND 004264-OPA277UA/2K5 OPA277UA/2K5 OPA277UA/2K5 OPA277UA/2K5 OPA277UA/2K5 OPA277UA/2K5 OPA277UA/2K5
Product Name OPA277 High Precision Operational Amplifiers Dual 1MHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277UA/2K5 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Precision OpAmps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 18 volts 4 to 36 volts 4 volts 4 volts
VOS 0.0200 millivolts 0.0200 millivolts 0.0200 millivolts 0.0200 millivolts
Quiescent Current (IQ) 825 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC450AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 370 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details