Manufacturer: Texas Instruments
Win Source Part Number: 790991-OPA2625IDGST
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2μA
Voltage - Input Offset: 15μV
Family Name: OPA2625
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 10-VSSOP
Output Current per Channel: 120mA
SR - Slew Rate: 115 V/μs
GBP - Gain Bandwidth Product: 120MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4333EUB; MAX4333EUB+; MAX4333EUB+T; MAX4168EUB;
Introduction Date: September 24, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Dual Op Amp, 1200MHz, 115V/µs, 10-Pin, Automotive Product overview: OPA2625IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1200MHz, 115V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1200MHz, 115V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2625IDGST can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 10VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
OP-AMP, RR O/P, 120MHZ, 115V/US, VSSOP10; No. of Amplifiers:2 Amplifier; Bandwidth:120MHz; Slew Rate:115V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP VFB 2 CIRCUIT 10VSSOP
Precision Amplifiers High-Bandwidth, High-Precision, Low THD+N, 16-Bit and 18-Bit ADC Drivers with shutdown 10-VSSOP -40 to 125
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 790991-OPA2625IDGST | 296-43696-2-ND | 687-OPA2625IDGST | OPA2625IDGST | OPA2625IDGST | 78Y9392 | OPA2625IDGST | OPA2625IDGST | OPA2625IDGST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2625IDGST | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 1200MHz 115V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Rr O/p, 120Mhz, 115V/us, Vssop10; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | |||||
| VOS | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | ||||||
| IBIAS | 2 µA | 2 µA | 2 µA | ||||||
| GBW | 120 MHz | 120 MHz | 120 MHz | ||||||
| Slew Rate | 115 V/µs | 115 V/µs | 1.15E-4 V/µs | 115 V/µs | 115 V/µs |