Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 807215-OPA2625IDGSR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 115V/μs
Gain Bandwidth Product: 120MHz
Current - Input Bias: 2μA
Voltage - Input Offset: 15μV
Current - Supply: 2mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
120MHz Op Amp, Dual, 10-Pin S-PDSO, 5V, 115V/µs Product overview: OPA2625IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 5V, 115V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 120MHz, 5V, 115V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2625IDGSR can be used for catalog matching and distributor lookup.
Precision Amplifiers High-Bandwidth, High-Precision, Low THD+N, 16-Bit and 18-Bit ADC Drivers with shutdown 10-VSSOP -40 to 125
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51502-2-ND | 807215-OPA2625IDGSR | 687-OPA2625IDGSR | OPA2625IDGSR | OPA2625IDGSR | OPA2625IDGSR | OPA2625IDGSR | OPA2625IDGSR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2625IDGSR | Dual 120MHz 5V 115V Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | Single-Supply | ||||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||||
| Slew Rate | 115 V/µs | 115 V/µs | 115 V/µs | 1.15E-4 V/µs | 115 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount |