Texas Instruments High-Performance Analog Dual 20MHz 24V SOIC Operational Amplifier IC OPA2604AU/2K5

Description
Dual Op Amp, 20MHz, 24V, 8-SOIC, BIFET Product overview: OPA2604AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AU/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 20MHz, 24V, 8-SOIC, BIFET Product overview: OPA2604AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AU/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20MHz 24V SOIC Operational Amplifier IC
687-OPA2604AU/2K5
Dual 20MHz 24V SOIC Operational Amplifier IC 687-OPA2604AU/2K5
Dual Op Amp, 20MHz, 24V, 8-SOIC, BIFET Product overview: OPA2604AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AU/2K5 can be used for catalog matching and distributor lookup.

Dual Op Amp, 20MHz, 24V, 8-SOIC, BIFET Product overview: OPA2604AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AU/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26267-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26267-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26267-2-ND
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5 - 1233545-OPA2604AU/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5
1233545-OPA2604AU/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5 1233545-OPA2604AU/2K5
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233545-OPA2604AU/2K 5 Family Name: OPA2604 Manufacturer Homepage: www.ittcannon.com Alternative Parts (Cross-Reference): OP275GSR; OP275GS; AD706AR-REEL7; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233545-OPA2604AU/2K5
Family Name: OPA2604
Manufacturer Homepage: www.ittcannon.com
Alternative Parts (Cross-Reference): OP275GSR; OP275GS; AD706AR-REEL7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2604AU/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2604AU/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2604AU/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2604AU/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2604AU/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2604AU/2K5
Instrumentation, OP Amps, Buffer Amps OPA2604AU/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2604AU/2K5
Instrumentation, OP Amps, Buffer Amps OPA2604AU/2K5
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2604AU/2K5 296-26267-2-ND 1233545-OPA2604AU/2K5 OPA2604AU/2K5 OPA2604AU/2K5 OPA2604AU/2K5 OPA2604AU/2K5
Product Name Dual 20MHz 24V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AU/2K5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 24 volts 9 volts 9 volts
Slew Rate 25 V/µs 25 V/µs 2.50E-5 V/µs 25 V/µs 25 V/µs
Bandwidth 20 MHz
Operating Temperature -40 C (-40 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data