Texas Instruments OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier OPA2652E/250

Description
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote Datasheet
Description
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier - OPA2652E/250 - Texas Instruments
Dallas, TX, United States
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier
OPA2652E/250
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier OPA2652E/250
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23 -40 to 85

SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 700MHz 335V SOT-23 Operational Amplifier IC
687-OPA2652E/250
Dual 700MHz 335V SOT-23 Operational Amplifier IC 687-OPA2652E/250
700MHz Dual Op Amp, 335V/µs Slew Rate, SOT-23-8 Product overview: OPA2652E/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652E/250 can be used for catalog matching and distributor lookup.

700MHz Dual Op Amp, 335V/µs Slew Rate, SOT-23-8 Product overview: OPA2652E/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652E/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2652ECT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2652ECT-ND
Instrumentation, Op Amps, Buffer Amps OPA2652ECT-ND
Voltage Feedback Amplifier 2 Circuit SOT-23-8

Voltage Feedback Amplifier 2 Circuit SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2652EDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2652EDKR-ND
Instrumentation, Op Amps, Buffer Amps OPA2652EDKR-ND
Voltage Feedback Amplifier 2 Circuit SOT-23-8

Voltage Feedback Amplifier 2 Circuit SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2652ETR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2652ETR-ND
Instrumentation, Op Amps, Buffer Amps OPA2652ETR-ND
Voltage Feedback Amplifier 2 Circuit SOT-23-8

Voltage Feedback Amplifier 2 Circuit SOT-23-8

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250 - 004232-OPA2652E/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250
004232-OPA2652E/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250 004232-OPA2652E/250
Manufacturer: Texas Instruments Win Source Part Number: 004232-OPA2652E/250 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 700MHz Amplifier Type: Voltage Feedback Slew Rate: 335 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-8 Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V Operating Supply Current: 11mA Channel Output Current: 140mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004232-OPA2652E/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 700MHz
Amplifier Type: Voltage Feedback
Slew Rate: 335 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2652E/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2652E/250
IC OPAMP VFB 2 CIRCUIT SOT23-8

IC OPAMP VFB 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2652E/250
High Speed Operational Amplifiers OPA2652E/250
High Speed Operational Amplifiers Dual 700MHz Voltage Feedback

High Speed Operational Amplifiers Dual 700MHz Voltage Feedback

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2652E/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2652E/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA2652E/250
IC OPAMP VFB 2 CIRCUIT SOT23-8

IC OPAMP VFB 2 CIRCUIT SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2652E/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2652E/250
Instrumentation, OP Amps, Buffer Amps OPA2652E/250
Voltage Feedback Amplifier 2 Circuit SOT-23-8

Voltage Feedback Amplifier 2 Circuit SOT-23-8

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2652E/250 687-OPA2652E/250 OPA2652ECT-ND 004232-OPA2652E/250 OPA2652E/250 OPA2652E/250 OPA2652E/250 OPA2652E/250
Product Name OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier Dual 700MHz 335V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652E/250 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 6 to 12 volts 6 to 12 volts 12 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 7750 microamps
Unlock Full Specs
to access all available technical data

Similar Products

THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers
300KHZ Operational Amplifier IC - 687-INA132UA/2K5G4 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
 - CLC409AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers