Texas Instruments OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AID

Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier - OPA2379AID - Texas Instruments
Dallas, TX, United States
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier
OPA2379AID
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AID
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125

Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19412-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19412-5-ND
Instrumentation, Op Amps, Buffer Amps 296-19412-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AID - 1233535-OPA2379AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AID
1233535-OPA2379AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AID 1233535-OPA2379AID
Manufacturer: Texas Instruments Win Source Part Number: 1233535-OPA2379AID Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX4453ESA+T; LMV932ID; MCP6272-E/SNG; OPA2379AID; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233535-OPA2379AID
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX4453ESA+T; LMV932ID; MCP6272-E/SNG; OPA2379AID;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 90kHz 2.9uA 1.8V Operational Amplifier IC
687-OPA2379AID
Dual 90kHz 2.9uA 1.8V Operational Amplifier IC 687-OPA2379AID
Dual Op Amp, 90kHz GBW, 2.9uA, 1.8V-5.5V, 8-SOIC Product overview: OPA2379AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90kHz, 2.9uA, 1.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90kHz, 2.9uA, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AID can be used for catalog matching and distributor lookup.

Dual Op Amp, 90kHz GBW, 2.9uA, 1.8V-5.5V, 8-SOIC Product overview: OPA2379AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90kHz, 2.9uA, 1.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90kHz, 2.9uA, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2379AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2379AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2379AID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2379AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2379AID
Instrumentation, OP Amps, Buffer Amps OPA2379AID
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Ic, Op Amp, Dual, R To R I/o; No. Of Amplifiers Texas Instruments - 26AJ7803 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Dual, R To R I/o; No. Of Amplifiers Texas Instruments
26AJ7803
Ic, Op Amp, Dual, R To R I/o; No. Of Amplifiers Texas Instruments 26AJ7803
IC, OP AMP, DUAL, R TO R I/O; No. of Amplifiers:2 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

IC, OP AMP, DUAL, R TO R I/O; No. of Amplifiers:2 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2379AID
Operational Amplifiers - Op Amps OPA2379AID
Operational Amplifiers - Op Amps Dual 1.8V 2.9uA RR I/O Op Amp

Operational Amplifiers - Op Amps Dual 1.8V 2.9uA RR I/O Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2379AID 296-19412-5-ND 1233535-OPA2379AID 687-OPA2379AID OPA2379AID OPA2379AID 26AJ7803 OPA2379AID
Product Name OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AID Dual 90kHz 2.9uA 1.8V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Dual, R To R I/o; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 to 5.5 volts
VOS 1.5 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers