Texas Instruments OPA2363 1.8V, High CMR, RRIO Op Amp with Shutdown OPA2363AIRSVR

Description
1.8V, High CMR, RRIO Op Amp with Shutdown 16-UQFN -40 to 125
Request a Quote
Description
1.8V, High CMR, RRIO Op Amp with Shutdown 16-UQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2363AIRSVR is a high-performance operational amplifier designed for low-voltage, single-supply applications, operating from 1.8V to 5.5V. It features a bandwidth of 7 MHz and a typical common-mode rejection ratio (CMRR) of 90 dB, making it suitable for precision signal conditioning and data acquisition tasks. The device has a low offset voltage of 500 µV maximum and a slew rate of 5 V/µs, which enhances its performance in various applications. The quiescent current is limited to 750 µA per channel, and it includes a shutdown mode that reduces current consumption to less than 1 µA. The OPA2363 is available in a compact 16-pin UQFN package and is rated for operation in a temperature range of -40°C to +125°C, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The OPA2363AIRSVR is a high-performance operational amplifier designed for low-voltage, single-supply applications, operating from 1.8V to 5.5V. It features a bandwidth of 7 MHz and a typical common-mode rejection ratio (CMRR) of 90 dB, making it suitable for precision signal conditioning and data acquisition tasks. The device has a low offset voltage of 500 µV maximum and a slew rate of 5 V/µs, which enhances its performance in various applications. The quiescent current is limited to 750 µA per channel, and it includes a shutdown mode that reduces current consumption to less than 1 µA. The OPA2363 is available in a compact 16-pin UQFN package and is rated for operation in a temperature range of -40°C to +125°C, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
OPA2363 1.8V, High CMR, RRIO Op Amp with Shutdown - OPA2363AIRSVR - Texas Instruments
Dallas, TX, United States
OPA2363 1.8V, High CMR, RRIO Op Amp with Shutdown
OPA2363AIRSVR
OPA2363 1.8V, High CMR, RRIO Op Amp with Shutdown OPA2363AIRSVR
1.8V, High CMR, RRIO Op Amp with Shutdown 16-UQFN -40 to 125

1.8V, High CMR, RRIO Op Amp with Shutdown 16-UQFN -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40457-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40457-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40457-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 16-UQFN (2.6x1.8)

CMOS Amplifier 2 Circuit Rail-to-Rail 16-UQFN (2.6x1.8)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIRSVR - 100822-OPA2363AIRSVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIRSVR
100822-OPA2363AIRSVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIRSVR 100822-OPA2363AIRSVR
Manufacturer: Texas Instruments Win Source Part Number: 100822-OPA2363AIRSVR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-UQFN (2.6x1.8) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.1mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100822-OPA2363AIRSVR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-UQFN (2.6x1.8)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.1mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - OPA2363AIRSVR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PQCC16

Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PQCC16

Supplier's Site Datasheet
Singapore, Singapore
7MHz 5.5V 5V Operational Amplifier IC
687-OPA2363AIRSVR
7MHz 5.5V 5V Operational Amplifier IC 687-OPA2363AIRSVR
2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 5V/µs Slew, 125°C Product overview: OPA2363AIRSVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363AIRSVR can be used for catalog matching and distributor lookup.

2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 5V/µs Slew, 125°C Product overview: OPA2363AIRSVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363AIRSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2363AIRSVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2363AIRSVR
Instrumentation, OP Amps, Buffer Amps OPA2363AIRSVR
CMOS Amplifier 2 Circuit Rail-to-Rail 16-UQFN (2.6x1.8)

CMOS Amplifier 2 Circuit Rail-to-Rail 16-UQFN (2.6x1.8)

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2363AIRSVR
Operational Amplifiers - Op Amps OPA2363AIRSVR
Operational Amplifiers - Op Amps 1.8V,High CMR,RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V,High CMR,RRIO Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2363AIRSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2363AIRSVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2363AIRSVR
IC CMOS 2 CIRCUIT 16UQFN

IC CMOS 2 CIRCUIT 16UQFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2363AIRSVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2363AIRSVR
Instrumentation, OP Amps, Buffer Amps OPA2363AIRSVR
IC CMOS 2 CIRCUIT 16UQFN

IC CMOS 2 CIRCUIT 16UQFN

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIRSVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2363AIRSVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2363AIRSVR
IC CMOS 2 CIRCUIT 16UQFN

IC CMOS 2 CIRCUIT 16UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2363AIRSVR 296-40457-2-ND 100822-OPA2363AIRSVR OPA2363AIRSVR 687-OPA2363AIRSVR OPA2363AIRSVR OPA2363AIRSVR OPA2363AIRSVR OPA2363AIRSVR OPA2363AIRSVR
Product Name OPA2363 1.8V, High CMR, RRIO Op Amp with Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIRSVR 7MHz 5.5V 5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.00E-3 volts 1.8 volts
VOS 0.9000 millivolts 0.9000 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4 - 1050033-BUF12800AIPWPG4 - Win Source Electronics
Specs
Standards RoHS
Source Current (IS) 9 milliamps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers