1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-VSSOP -40 to 85
Dual Op Amp, 1.8V, 700nA, 12kHz BW, Rail-to-Rail Product overview: OPA2369AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 12kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 12kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2369AIDGKT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 141716-OPA2369AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.005 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 700nA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 12KHZ RRO 8VSSOP
Operational Amplifiers - Op Amps 1.8V 1uA max 0-C/O Rail-to-Rail I/O
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2369AIDGKT | 687-OPA2369AIDGKT | 296-22672-2-ND | 141716-OPA2369AIDGKT | OPA2369AIDGKT | 815-OPA2369AIDGKT | OPA2369AIDGKT | OPA2369AIDGKT | OPA2369AIDGKT | OPA2369AIDGKT |
| Product Name | OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier | Dual 1.8V 12kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDGKT | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 12KHZ RRO 8VSSOP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 0.7500 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1 microamps | |||||||||
| CMRR | 100 dB |