Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-DSBGA -40 to 125
Dual Op Amp, 5.5MHz GBW, 25uV Vos, 760uA Iq, CMOS, 8-DSBGA Product overview: OPA2376AIYZDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 760uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 760uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIYZDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
Manufacturer: Texas Instruments
Win Source Part Number: 004213-OPA2376AIYZDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
IC OPAMP GP 2 CIRCUIT 8DSBGA
IC OPAMP GP 2 CIRCUIT 8DSBGA
IC OPAMP GP 2 CIRCUIT 8DSBGA
Precision Amplifiers Prec/Low noise Op- Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2376AIYZDR | 687-OPA2376AIYZDR | 296-39119-2-ND | 004213-OPA2376AIYZDR | OPA2376AIYZDR | OPA2376AIYZDR | OPA2376AIYZDR | OPA2376AIYZDR | OPA2376AIYZDR |
| Product Name | OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier | Dual 5.5MHz 760uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIYZDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | ||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | ||||||||
| CMRR | 76 dB |