Texas Instruments OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2330AIDGKT

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA2330AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA2330AIDGKT
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2330AIDGKT
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDGKT - 1084659-OPA2330AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDGKT
1084659-OPA2330AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDGKT 1084659-OPA2330AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1084659-OPA2330AIDGK T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 200pA Voltage - Input Offset: 8μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 21μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MAX4292EUA+T; OPA2364IDGKTG4; OPA2330AIDGKR; OPA2330AIDGKT; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084659-OPA2330AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX4292EUA+T; OPA2364IDGKTG4; OPA2330AIDGKR; OPA2330AIDGKT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 0.35MHz Operational Amplifier IC - 687-OPA2330AIDGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 0.35MHz Operational Amplifier IC
687-OPA2330AIDGKT
Dual 0.35MHz Operational Amplifier IC 687-OPA2330AIDGKT
Dual Precision Op Amp, RRIO, 0.35MHz, VSSOP-8 Product overview: OPA2330AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDGKT can be used for catalog matching and distributor lookup.

Dual Precision Op Amp, RRIO, 0.35MHz, VSSOP-8 Product overview: OPA2330AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25304-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25304-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25304-2-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25304-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25304-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25304-6-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25304-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25304-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25304-1-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
IC OPAMP CHOPPER 350KHZ 8VSSOP - 815-OPA2330AIDGKT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CHOPPER 350KHZ 8VSSOP
815-OPA2330AIDGKT
IC OPAMP CHOPPER 350KHZ 8VSSOP 815-OPA2330AIDGKT
IC OPAMP CHOPPER 350KHZ 8VSSOP

IC OPAMP CHOPPER 350KHZ 8VSSOP

Supplier's Site
Ic, Op Amp, Rr, Cmos, 350Khz, 8Msop; No. Of Amplifiers Texas Instruments - 28AH4499 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Rr, Cmos, 350Khz, 8Msop; No. Of Amplifiers Texas Instruments
28AH4499
Ic, Op Amp, Rr, Cmos, 350Khz, 8Msop; No. Of Amplifiers Texas Instruments 28AH4499
IC, OP AMP, RR, CMOS, 350KHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, RR, CMOS, 350KHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2330AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2330AIDGKT
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2330AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2330AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2330AIDGKT
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2330AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2330AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2330AIDGKT
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2330AIDGKT
Precision Amplifiers OPA2330AIDGKT
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2330AIDGKT 1084659-OPA2330AIDGKT 687-OPA2330AIDGKT 296-25304-2-ND 815-OPA2330AIDGKT 28AH4499 OPA2330AIDGKT OPA2330AIDGKT OPA2330AIDGKT OPA2330AIDGKT
Product Name OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDGKT Dual 0.35MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps IC OPAMP CHOPPER 350KHZ 8VSSOP Ic, Op Amp, Rr, Cmos, 350Khz, 8Msop; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.0500 millivolts 0.0080 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
Operational Amplifier IC - 687-CLC415AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details