The OPA2735AIDR is a single-supply CMOS operational amplifier from Texas Instruments, part of the Zero-Drift Series. It features a low offset voltage of 5µV maximum and a temperature drift of 0.05µV/°C maximum, making it suitable for precision applications. The device operates within a supply voltage range of 2.7V to 12V and has a quiescent current of 750µA maximum. It supports rail-to-rail output swing and has a low bias current of 200pA maximum. The OPA2735AIDR is designed for applications such as transducer interfacing, temperature measurements, electronic scales, and medical instrumentation. It is available in a compact SO-8 package and is specified for operation over a temperature range of -40°C to +85°C.
0.05uV/degC(max) single-supply CMOS Operational AMplifier, Zero-Drift Series 8-SOIC -40 to 85
Dual Op Amp, 1.6MHz BW, 5uV Vos, 115dB CMRR, 2.7-12V, CMOS, 8-SOIC Product overview: OPA2735AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2735AIDR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233591-OPA2735AIDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Family Name: OPA2735
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 20mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 1.6MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): LTC2051HVCS8#TR; LTC2051HVIS8; LTC2051HVCS8;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps 0.05uV/degC single- supply CMOS
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2735AIDR | 687-OPA2735AIDR | 296-47350-2-ND | 1233591-OPA2735AIDR | OPA2735AIDR | OPA2735AIDR | OPA2735AIDR | OPA2735AIDR | OPA2735AIDR |
| Product Name | OPA2735 0.05uV/degC(max) single-supply CMOS Operational AMplifier, Zero-Drift Series | Dual 1.6MHz 12V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2735AIDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 115 dB |