Texas Instruments OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDG4

Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp - OPA2348AIDG4 - Texas Instruments
Dallas, TX, United States
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp
OPA2348AIDG4
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDG4
1MHz, 45uA, RRIO, Dual Op Amp 8-SOIC -40 to 125

1MHz, 45uA, RRIO, Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDG4 - 060846-OPA2348AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDG4
060846-OPA2348AIDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDG4 060846-OPA2348AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 060846-OPA2348AIDG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060846-OPA2348AIDG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2348AIDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2348AIDG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2348AIDG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 45uA SOIC Operational Amplifier IC
687-OPA2348AIDG4
Dual 1MHz 45uA SOIC Operational Amplifier IC 687-OPA2348AIDG4
1MHz Dual Op Amp, 45uA, RRIO, CMOS, 8-SOIC Product overview: OPA2348AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDG4 can be used for catalog matching and distributor lookup.

1MHz Dual Op Amp, 45uA, RRIO, CMOS, 8-SOIC Product overview: OPA2348AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2348AIDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2348AIDG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2348AIDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-OPA2348AIDG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-OPA2348AIDG4
IC OPAMP GP 2 CIRCUIT 8SOIC 815-OPA2348AIDG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2348AIDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2348AIDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDG4
Instrumentation, OP Amps, Buffer Amps OPA2348AIDG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2348AIDG4
Operational Amplifiers - Op Amps OPA2348AIDG4
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2348AIDG4 060846-OPA2348AIDG4 OPA2348AIDG4-ND 687-OPA2348AIDG4 OPA2348AIDG4 815-OPA2348AIDG4 OPA2348AIDG4 OPA2348AIDG4 OPA2348AIDG4
Product Name OPA2348 1MHz, 45uA, RRIO, Dual Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDG4 Instrumentation, Op Amps, Buffer Amps Dual 1MHz 45uA SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 2 CIRCUIT 8SOIC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers