Win Source Part Number: 1140339-OPA2375IDDFR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 4.6V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 150 µV
Current - Supply: 990µA
Current - Output / Channel: 68 mA
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2375IDDFRTR,2
Base Product Number: OPA2375
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
2-Ch Op Amp, 10MHz, 4.6V/µs, 700µV Offset, 8-Pin SOT-23 Product overview: OPA2375IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 4.6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 4.6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2375IDDFR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
IC CMOS 2 CIRCUIT TSOT23-8
CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
IC CMOS 2 CIRCUIT TSOT23-8
IC CMOS 2 CIRCUIT TSOT23-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1140339-OPA2375IDDFR | 687-OPA2375IDDFR | 296-OPA2375IDDFRCT-ND | OPA2375IDDFR | OPA2375IDDFR | OPA2375IDDFR | OPA2375IDDFR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 10MHz 4.6V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.9900 milliamps | 0.9900 milliamps | 0.9900 milliamps | 0.9900 milliamps | |||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | 3.00E-6 µA | ||||
| GBW | 10 MHz | 10 MHz | 10 MHz | ||||
| Slew Rate | 4.6 V/µs | 4.6 V/µs | 4.6 V/µs | 4.60E-6 V/µs | 4.6 V/µs |