The OPA2726 is a dual-channel, very low noise, high-speed operational amplifier designed for applications requiring excellent AC performance and low quiescent current. It features a 20MHz gain-bandwidth product, a 30V/µs slew rate, and 6nV/√Hz noise at 100kHz. The device operates from a single 4V to 12V supply or dual ±2V to ±6V supplies, with rail-to-rail output swing and shutdown capability reducing quiescent current to 6µA per channel. It is packaged in a 10-pin VSSOP (DGS) and specified for operation from -40°C to +125°C.
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 10-VSSOP -40 to 125
Dual 20MHz Op Amp, 12V CMOS, 4.3mA, 30V/µs Slew Rate, MSOP Product overview: OPA2726AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 12V, 4.3mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 12V, 4.3mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2726AIDGST can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233588-OPA2726AIDGS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 30pA
Voltage - Input Offset: 1.5mV
Family Name: OPA2726
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4381EUB+T; MAX4393EUB+; MAX4381EUB;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO10
Operational Amplifiers - Op Amps Dual Very Lo-Noise Hi-Speed 12V CMOS
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2726AIDGST | 687-OPA2726AIDGST | 296-18505-2-ND | 1233588-OPA2726AIDGST | OPA2726AIDGST | OPA2726AIDGST | OPA2726AIDGST | OPA2726AIDGST | OPA2726AIDGST |
| Product Name | OPA2726 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier | Dual 20MHz 12V 4.3mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2726AIDGST | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 12 volts | ||||||
| VOS | 5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 5500 microamps | ||||||||
| CMRR | 94 dB |