Texas Instruments OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDCNR

Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125
Request a Quote
Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2348AIDCNR is a dual operational amplifier from Texas Instruments, featuring a bandwidth of 1 MHz and a low supply current of 45 µA. It operates on a single supply voltage ranging from 2.1 V to 5.5 V, making it suitable for low-power applications. The device has rail-to-rail input and output capabilities, which enhance its versatility in various circuit designs. With an input bias current of only 0.5 pA, it is particularly effective for high-impedance sensor applications, such as smoke detectors and medical instrumentation. The OPA2348 is available in an 8-pin SOT-23 package, and it supports an extended temperature range of -40°C to +125°C, providing design flexibility for a variety of environments.

Datasheet Summary
Powered by GS/AI

The OPA2348AIDCNR is a dual operational amplifier from Texas Instruments, featuring a bandwidth of 1 MHz and a low supply current of 45 µA. It operates on a single supply voltage ranging from 2.1 V to 5.5 V, making it suitable for low-power applications. The device has rail-to-rail input and output capabilities, which enhance its versatility in various circuit designs. With an input bias current of only 0.5 pA, it is particularly effective for high-impedance sensor applications, such as smoke detectors and medical instrumentation. The OPA2348 is available in an 8-pin SOT-23 package, and it supports an extended temperature range of -40°C to +125°C, providing design flexibility for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp - OPA2348AIDCNR - Texas Instruments
Dallas, TX, United States
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp
OPA2348AIDCNR
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDCNR
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125

1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 45uA SOT-23 Operational Amplifier IC
687-OPA2348AIDCNR
Dual 1MHz 45uA SOT-23 Operational Amplifier IC 687-OPA2348AIDCNR
Dual Op Amp, 1MHz, 45uA, RRIO, CMOS, 8-SOT-23 Product overview: OPA2348AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDCNR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz, 45uA, RRIO, CMOS, 8-SOT-23 Product overview: OPA2348AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDCNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26256-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26256-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26256-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26256-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26256-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26256-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26256-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26256-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26256-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Op Amps - 6609748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609748
Op Amps 6609748
Texas Instruments OPA2348AIDCNR

Texas Instruments OPA2348AIDCNR

Supplier's Site
Op Amps - 6609748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609748P
Op Amps 6609748P
Texas Instruments OPA2348AIDCNR

Texas Instruments OPA2348AIDCNR

Supplier's Site
Op Amps - 1625420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1625420
Op Amps 1625420
Texas Instruments OPA2348AIDCNR

Texas Instruments OPA2348AIDCNR

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNR - 026050-OPA2348AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNR
026050-OPA2348AIDCNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNR 026050-OPA2348AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 026050-OPA2348AIDCNR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA2348 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TSV632ILT; MAX9916EKA-T; MAX9916EKA; Introduction Date: June 05, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Sensing & Instrumentation, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 026050-OPA2348AIDCNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA2348
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TSV632ILT; MAX9916EKA-T; MAX9916EKA;
Introduction Date: June 05, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Sensing & Instrumentation, Medical

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDCNR
Instrumentation, OP Amps, Buffer Amps OPA2348AIDCNR
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDCNR
Instrumentation, OP Amps, Buffer Amps OPA2348AIDCNR
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Op-Amp, Dual, 1Mhz, 0.5V/us, Sot-23-8; No. Of Amplifiers Texas Instruments - 28AH4508 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 1Mhz, 0.5V/us, Sot-23-8; No. Of Amplifiers Texas Instruments
28AH4508
Op-Amp, Dual, 1Mhz, 0.5V/us, Sot-23-8; No. Of Amplifiers Texas Instruments 28AH4508
OP-AMP, DUAL, 1MHZ, 0.5V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 1MHZ, 0.5V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2348AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2348AIDCNR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2348AIDCNR
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2348AIDCNR
Operational Amplifiers - Op Amps OPA2348AIDCNR
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2348AIDCNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2348AIDCNR
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2348AIDCNR 687-OPA2348AIDCNR 296-26256-2-ND 6609748 6609748P 026050-OPA2348AIDCNR OPA2348AIDCNR OPA2348AIDCNR 28AH4508 OPA2348AIDCNR OPA2348AIDCNR OPA2348AIDCNR
Product Name OPA2348 1MHz, 45uA, RRIO, Dual Op Amp Dual 1MHz 45uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNR Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 1Mhz, 0.5V/us, Sot-23-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 3 to 5 volts 2.1 to 5.5 volts 2.1 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402QXA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers