Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 004250-OPA2695ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1.1GHz
Amplifier Type: Current Feedback
Slew Rate: 2900 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 25.8mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
1.1GHz Op Amp, Dual, Current-Feedback, 2900V/µs Slew Rate, 8-SOIC Product overview: OPA2695ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHz, 2900V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1GHz, 2900V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2695ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Ultra-WB Crnt-Feed back Op Amp
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC, OP-AMP CFB 1.1GHZ DUAL 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:1.1GHz; Slew Rate:2900V/µs; Supply Voltage Range:± 1.9V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA2695ID | 004250-OPA2695ID | 687-OPA2695ID | OPA2695ID | 296-23387-5-ND | OPA2695ID | OPA2695ID | OPA2695ID | OPA2695ID | 37AJ9047 |
| Product Name | OPA2695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2695ID | Dual 1.1GHz 2900V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Cfb 1.1Ghz Dual 8Soic; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3.6 to 12 volts | 3.5 to 12 volts | 6 volts | 3.5 volts | ||||||
| VOS | 3.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 13400 microamps |