The OPA2652 is a dual, low-cost, wideband voltage-feedback operational amplifier with a 700 MHz gain bandwidth product at unity gain and 140 mA output current, available in an 8-pin SOIC package. It operates from single supplies of +6 V to +12 V or dual supplies of ±3 V to ±6 V, with a quiescent current of 5.5 mA per channel, and is specified for operation from -40°C to +85°C. The device features a 335 V/μs slew rate, 1.5 mV maximum input offset voltage, and is internally compensated for unity-gain stability. It is designed for applications such as video line driving, active filters, and differential ADC interfacing.
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233561-OPA2652UG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
700MHz Dual Op Amp, 335V/µs Slew Rate, 140mA Output, 8-SOIC Product overview: OPA2652UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, 140mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, 140mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652UG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual 700MHz Voltage Feedback
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2652UG4 | 1233561-OPA2652UG4 | 687-OPA2652UG4 | OPA2652UG4-ND | OPA2652UG4 | OPA2652UG4 | OPA2652UG4 | OPA2652UG4 |
| Product Name | OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652UG4 | Dual 700MHz 335V 140mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 6 to 12 volts | 6 to 12 volts | 6 volts | |||||
| VOS | 7 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 7750 microamps |