Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSON -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1084721-OPA2373AIDRC
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO10
Dual 6.5MHz CMOS Op Amp, Rail-to-Rail I/O, 585uA Product overview: OPA2373AIDRCT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2373AIDRCT can be used for catalog matching and distributor lookup.
IC OPAMP GP 6.5MHZ RRO 10SON
IC CMOS 2 CIRCUIT 10VSON
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-R I/O CMOS Op Amp
IC CMOS 2 CIRCUIT 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2373AIDRCT | 296-OPA2373AIDRCT-ND | 1084721-OPA2373AIDRCT | OPA2373AIDRCT | 687-OPA2373AIDRCT | 815-OPA2373AIDRCT | OPA2373AIDRCT | OPA2373AIDRCT | OPA2373AIDRCT | OPA2373AIDRCT |
| Product Name | OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDRCT | Dual 6.5MHz 585uA Operational Amplifier IC | IC OPAMP GP 6.5MHZ RRO 10SON | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.3 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 80 dB |