Dual Op Amp, 220MHz BW, 2GHz GBW, 500mA IO, HSOP, 2-Ch Product overview: OPA2677H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220MHz, 2GHz, 500mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220MHz, 2GHz, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677H can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004238-OPA2677H
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-HSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO8
Current Feedback Amplifier 2 Circuit 8-HSOP
Current Feedback Amplifier 2 Circuit 8-HSOP
IC OPAMP CFA 2 CIRCUIT 8HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2677H | 004238-OPA2677H | OPA2677H | OPA2677H-ND | OPA2677H | OPA2677H |
| Product Name | Dual 220MHz 2GHz 500mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677H | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 12.6 volts | 5 to 12 volts | 5 volts | |||
| Slew Rate | 2000 V/µs | 2000 V/µs | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | |
| Bandwidth | 2000 MHz | 2000 MHz | 250 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |