High Precision Operational Amplifiers 8-VSON
General Purpose Amplifier 1 Circuit 8-VSON (4x4)
General Purpose Amplifier 1 Circuit 8-VSON (4x4)
General Purpose Amplifier 1 Circuit 8-VSON (4x4)
Operational Amplifier, 1 Func, 20uV Offset-Max, BIPolar, PDSO8
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233597-OPA277AIDRMT
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1MHz BW, 35uV Vos, 115dB CMRR, VSON Product overview: OPA277AIDRMT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277AIDRMT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-VSON (4x4)
IC OPAMP GP 1 CIRCUIT 8VSON
IC OPAMP GP 1 CIRCUIT 8VSON
IC OPAMP GP 1 CIRCUIT 8VSON
Precision Amplifiers High Precision Oper Amplifier
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA277AIDRMT | 296-32187-2-ND | OPA277AIDRMT | 1233597-OPA277AIDRMT | 687-OPA277AIDRMT | OPA277AIDRMT | OPA277AIDRMT | OPA277AIDRMT | OPA277AIDRMT | OPA277AIDRMT |
| Product Name | OPA277 High Precision Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277AIDRMT | Dual 1MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 volts | 4 volts | ||||||
| VOS | 0.0200 millivolts | 0.0350 millivolts | 0.0350 millivolts | |||||||
| Quiescent Current (IQ) | 825 microamps | |||||||||
| CMRR | 130 dB |