0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081987-OPA2335AID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: OPA2335
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 570μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): AD8629WARZ-R7; AD8629TRZ-EP; AD8629ARZ; AD8629ARZ-REEL7;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Dual Op Amp, 2MHz BW, 5uV Vos, CMOS, 2.75V, 8-SOIC Product overview: OPA2335AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 2.75V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 2.75V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AID can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC, OP AMP, DUAL, SMD, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2MHZ; SLEW RATE:1.6V/¦S; SUPPLY VOLTAGE RANGE:¦ 1.35V TO ¦ 2.75V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, DUAL, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1.35V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2335AID | 4618481 | 4618481P | 081987-OPA2335AID | 687-OPA2335AID | 296-26250-5-ND | 17221528 | 33AH4576 | OPA2335AID | OPA2335AID | OPA2335AID | OPA2335AID | OPA2335AID |
| Product Name | OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AID | Dual 2MHz 2.75V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Ic, Op Amp, Dual, Smd, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.75 volts | 1.35 to 2.75 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||||||
| Quiescent Current (IQ) | 350 microamps | ||||||||||||
| CMRR | 110 dB |