Texas Instruments OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA2703UA/2K5

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA2703UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA2703UA/2K5
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA2703UA/2K5
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 12V Operational Amplifier IC
687-OPA2703UA/2K5
Dual 1MHz 12V Operational Amplifier IC 687-OPA2703UA/2K5
Dual 1MHz CMOS Op Amp, Rail-to-Rail I/O, 12V Product overview: OPA2703UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2703UA/2K5 can be used for catalog matching and distributor lookup.

Dual 1MHz CMOS Op Amp, Rail-to-Rail I/O, 12V Product overview: OPA2703UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2703UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703UA/2K5 - 888113-OPA2703UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703UA/2K5
888113-OPA2703UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703UA/2K5 888113-OPA2703UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 888113-OPA2703UA/2K5 Operating Temperature Range: -40°C ~ 85°C Features: CMOS Amplifier Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA2703 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51503-1, 296-51503-2, -OPA2703UA/2K5G4-NDR , 296-51503-6, -OPA2703UA/2K5G4, OPA2703UA/2K5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 888113-OPA2703UA/2K5
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2703
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51503-1, 296-51503-2, -OPA2703UA/2K5G4-NDR, 296-51503-6, -OPA2703UA/2K5G4, OPA2703UA/2K5-ND

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51503-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51503-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51503-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51503-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51503-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51503-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51503-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51503-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51503-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2703UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2703UA/2K5
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2703UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2703UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2703UA/2K5
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2703UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2703UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2703UA/2K5
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2703UA/2K5
Operational Amplifiers - Op Amps OPA2703UA/2K5
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2703UA/2K5 687-OPA2703UA/2K5 888113-OPA2703UA/2K5 296-51503-6-ND OPA2703UA/2K5 OPA2703UA/2K5 OPA2703UA/2K5 OPA2703UA/2K5
Product Name OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Dual 1MHz 12V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703UA/2K5 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data