1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 209443-OPA2333AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Medical, Portable Devices
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
2-Ch Zero Drift CMOS Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V, VSSOP Product overview: OPA2333AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDGKRG4 can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro PWR CMOS 0-Drift
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AIDGKRG4 | 209443-OPA2333AIDGKRG4 | OPA2333AIDGKRG4-ND | 687-OPA2333AIDGKRG4 | OPA2333AIDGKRG4 | OPA2333AIDGKRG4 | OPA2333AIDGKRG4 | OPA2333AIDGKRG4 | OPA2333AIDGKRG4 |
| Product Name | OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKRG4 | Instrumentation, Op Amps, Buffer Amps | 350kHz 1.8V 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | 1.8 volts | ||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| Quiescent Current (IQ) | 25 microamps | ||||||||
| CMRR | 106 dB |