Texas Instruments OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier OPA2354AIDGKR

Description
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier - OPA2354AIDGKR - Texas Instruments
Dallas, TX, United States
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier
OPA2354AIDGKR
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier OPA2354AIDGKR
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Dual 250MHz 150V Operational Amplifier IC - 687-OPA2354AIDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 250MHz 150V Operational Amplifier IC
687-OPA2354AIDGKR
Dual 250MHz 150V Operational Amplifier IC 687-OPA2354AIDGKR
250MHz Op Amp, Dual CMOS, Rail-to-Rail, 150V/µs Slew Rate, 8-VSSOP Product overview: OPA2354AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDGKR can be used for catalog matching and distributor lookup.

250MHz Op Amp, Dual CMOS, Rail-to-Rail, 150V/µs Slew Rate, 8-VSSOP Product overview: OPA2354AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKR - 004208-OPA2354AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKR
004208-OPA2354AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKR 004208-OPA2354AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 004208-OPA2354AIDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Imaging, Video & Vision, Audio, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 004208-OPA2354AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Imaging, Video & Vision, Audio, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12642-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12642-6-ND
Instrumentation, Op Amps, Buffer Amps 296-12642-6-ND
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12642-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12642-1-ND
Instrumentation, Op Amps, Buffer Amps 296-12642-1-ND
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12642-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12642-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12642-2-ND
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2354AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2354AIDGKR
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2354AIDGKR
High Speed Operational Amplifiers OPA2354AIDGKR
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

Buy Now Datasheet
Op-Amp, 100Mhz, 150V/s, Vssop-8; No. Of Amplifiers Texas Instruments - 33AH4581 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 100Mhz, 150V/s, Vssop-8; No. Of Amplifiers Texas Instruments
33AH4581
Op-Amp, 100Mhz, 150V/s, Vssop-8; No. Of Amplifiers Texas Instruments 33AH4581
OP-AMP, 100MHZ, 150V/S, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 100MHZ, 150V/S, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2354AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2354AIDGKR
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2354AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2354AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2354AIDGKR
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2354AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2354AIDGKR
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2354AIDGKR 687-OPA2354AIDGKR 004208-OPA2354AIDGKR 296-12642-6-ND OPA2354AIDGKR OPA2354AIDGKR 33AH4581 OPA2354AIDGKR OPA2354AIDGKR OPA2354AIDGKR
Product Name OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier Dual 250MHz 150V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Op-Amp, 100Mhz, 150V/s, Vssop-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 5 volts 2.5 to 5.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data