Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP
Dual Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, 8-VSSOP Product overview: OPA2340EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2340EA/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209451-OPA2340EA/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2340EA/250G4 | 687-OPA2340EA/250G4 | 209451-OPA2340EA/250G4 | OPA2340EA/250G4-ND | OPA2340EA/250G4 | OPA2340EA/250G4 | OPA2340EA/250G4 | OPA2340EA/250G4 |
| Product Name | OPA2340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Dual 5.5MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2340EA/250G4 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | |||||||
| CMRR | 80 dB |