Very Low Power, Dual Current Feedback Operational Amplifier 8-SOT-23 -40 to 85
200MHz Dual Op Amp, 540V/µs Slew Rate, SOT-23-8 Product overview: OPA2683IDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 540V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 540V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2683IDCNR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT SOT23-8
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
IC OPAMP CFA 2 CIRCUIT SOT23-8
Manufacturer: Texas Instruments
Win Source Part Number: 004241-OPA2683IDCNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 540 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.88mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 1.44GHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
IC OPAMP CFA 2 CIRCUIT SOT23-8
IC OPAMP CFA 2 CIRCUIT SOT23-8
IC OPAMP CFA 2 CIRCUIT SOT23-8
High Speed Operational Amplifiers Very Low Power Dual Current Feedback
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2683IDCNR | 687-OPA2683IDCNR | 296-OPA2683IDCNRCT-ND | 004241-OPA2683IDCNR | OPA2683IDCNR | OPA2683IDCNR | OPA2683IDCNR | OPA2683IDCNR | OPA2683IDCNR |
| Product Name | OPA2683 Very Low Power, Dual Current Feedback Operational Amplifier | Dual 200MHz 540V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDCNR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 1030 microamps |